Increase the distance between connected USB devices!

USB Active Extension Cables add 98 feet to your existing USB connection without loss of signal quality!

The U330-30M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable increases the distance between connected USB devices. With a USB-A male connector on one end and a USB-A female connector on the other, it attaches to your existing USB cable to connect computers, servers, modems, printers, surveillance cameras and other USB devices. Its 98 ft. (30 m) length provides great flexibility in placing equipment.

Innovative features for premium performance

Reliably fast data transfer

With USB 3.2 Gen 1 data transfer speeds up to 5 Gbps, this cable is the perfect accessory for your laptop or PC.

  • Transfers data up to 10 times faster than USB 2.0 cables.
  • For an extra signal boost, an included USB Micro-B to USB-A cable allows you to connect the U330F-30M-G1’s Micro-B port to a laptop, hub or USB wall charger.
  • NOTE: This cable is not backward compatible with USB 2.0 or 1.1 devices.

Quality construction

This cable is constructed of top-quality materials for superior performance, long life and durability.

  • The CL3-rated PVC jacket meets required standards for commercial in-wall installation.
  • Gold-plated contacts provide maximum conductivity and minimum data loss.
  • Comes backed by a three-year manufacturer's product defect coverage.

Easy installation

Because fiber is slimmer and more flexible than standard copper cable, the U330F-30M-G1 is easy to install around corners and in hard-to-reach spaces.

  • 98 ft. (30 m) length allows great flexibility in placing USB components so you can design your application according to your needs.
  • Plug and play—no software or drivers required.
  • Supports all major operating systems, including Windows, macOS and Linux.