ViewSonic NMP760 Chromebox - Intel Celeron 5205U Dual-core (2 Core) 1.90 GHz - 8 GB RAM DDR4 SDRAM - 64 GB Flash Memory Capacity


Intel Chip - Chrome OS - Intel UHD Graphics DDR4 SDRAM - IEEE 802.11ax - 65 W

The ViewSonic NMP760 is a Google-certified Chromebox with built-in Chrome OS and Google Play store. When combined with a ViewSonic ViewBoard interactive display, the NMP760 can transform any classroom into a distance learning hub, and any conference room into a videoconferencing suite. Powered by Google Hangouts, the NMP760 helps to better facilitate presentations, brainstorming, and decision-making – even when your employees, clients, or students are spread across the globe. What’s more, with quick out-of-the-box setup, integrated Google management console, and built-in security features, the NMP760 is an ideal videoconferencing solution for both education and corporate environments.

INTEGRATED CHROME OS

Easy-to-use, lightweight, and fast operating system that works with the cloud or offline. Automatic Google updates ensure worry-free no-hassle maintenance.

GOOGLE PLAY STORE

Full Google GMS certification provides instant access to Google Play Store and thousands of current apps that share the same libraries as your mobile devices. From entertainment to productivity, enjoy your favorite apps here.

BUILT-IN SECURITY

Have peace of mind with integrated security features including single-sign on (SSO), automatic updates, a sandboxing environment, verified boot control, data encryption with a TPM module, and a simple recovery process.

UPGRADED PERFORMANCE

Equipped with an Intel 10th Gen processor, 8GB of memory, and fast 64GB eMMC storage, this device allows you to run process-intensive applications.