Imagine A New Reality

Immersion Beyond Imagination

BenQ MOBIUZ 27” 1080P FHD IPS 165Hz 1ms MPRT Gaming MonitorMOBIUZ monitors empower transformative gaming. Leave the ordinary behind and enter new worlds with fully immersive, all-encompassing audiovisual excellence. Get behind the wheel of EX2710S and take control of your victory.

Key Features

  • 165Hz Refresh Rate
  • Stunning 1920x1080 16:9 HDR IPS Display
  • 99% sRGB Color Gamut
  • BenQ HDRi Technology
  • AMD Freesync Premium
  • Built-in 2.5 W Speakers and a DSP chip
  • HDMI and DP inputs

Explore the Possibilities

Explore new worlds and overcome challenges. Stunning graphics, amazing audio, and flawless performance set you up for limitless thrills. You want gaming intensity. MOBIUZ delivers with 165Hz high refresh rate, HDRioptimization, and superior audio, together on a HDR IPS panel.

Discover the Details

Scan the horizon for upcoming hazards and hidden rewards. Nothing can hide in EX2710S’s clear, detailed display and smooth, tear-free images.

Adventure calls

Stay alert! Exceptional audio warns of approaching enemies and alerts you to upcoming trials. Background music flows clearly along as your adventure progresses.

True Sound by treVolo

Integrated audio is engineered by treVolo sound experts to offer full-spectrum sonic enjoyment.

Scenario Mapping

Pair each Quick OSD preset with an input for quick, easy setup. Simply change the input and your settings auto-adjust.

Ergonomic Design

Set your screen to the height and angle that work best for you:

Tilt (down/up) -5˚ - 20˚

Swivel (left/right) -20˚ / -20˚

Height Adjustment 130 mm (5.12 inch)

Easy on the Eyes

BenQ proprietary eye-care looks out for your eyes while they’re focused on the action.