Tripp Lite’s 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable ensures fast, clear signal transmission throughout your local area network. Designed for 10Gb Ethernet applications, the N836-05M is OM3 rated to support 40GBASE-SR4 and 100GBASE-SR10 in applicable parallel optics networks. It meets the most current industry standards, including IEEE 802.3ae and TIA LOMMF. Use the N836-05M with networking hardware equipment employing Mini-LC SFP transceivers, such as the Brocade FC8-64 Blade. This cable supports vertical-cavity surface-emitting lasers (VCSELs) and LED laser light sources in local area and storage area networks.
Mini-LC/LC Connectors for a Secure Connection
The N836-05M has dual Mini-LC/LC connectors that are widely compatible and thoroughly tested to meet stringent insertion loss standards.
Superior Quality Ensures Error-Free Signal Transfer
The N836-05M is manufactured using top-quality materials. It has 50/125 duplex (zipcord) fiber made from glass instead of a polymer, a low-smoke zero-halogen (LSZH) jacket and sturdy Mini-LC/LC connectors. The low-smoke zero-halogen jacket limits the amount of toxic smoke emitted in case of combustion and is perfect for poorly ventilated areas. The jacket is aqua to identify the N836-05M as a 10Gb cable.
Tripp Lite N836-05M Product Summary
What’s in the Box