Full HD Webcam with Auto Mute and Noise Cancellation for Video Calls

Make a strong impression during an important web conference, and connect with your loved ones more intimately with full HD video and improved call quality! The Creative Live! Cam Sync 1080p V2 has been further enhanced with improved built-in microphones for better pick up and more natural sounding audio, and features our latest audio innovation—the SmartComms Kit, a suite of smart communication features designed to simplify the way you take your online calls—so you can communicate smarter with less fuss.

Be ready in an instance for your video calls, online lessons, or web interviews (even the last-minute ones)! The Creative Live! Cam Sync 1080p V2 is UVC compliant and works with most of the popular video conferencing applications—just plug it in and put your best self forward.

EASY TO SETUP

Simply plug it into any available USB-A port on your PC or Mac, and start your video call immediately! It also works with popular video conferencing applications, like Zoom, Skype, Microsoft Teams, Cisco WebEx, Google Meet, Facebook Messenger, and more.

COMMUNICATE SMARTER

As we settle into the new normal, our time spent on video calls has increased tremendously, and it’s not without its set of woes. And really, shouldn’t we be focusing on our online meetings instead of fumbling over mic mute control or worrying about our background noise?

Our SmartComms Kit was developed to fix these WFH woes for Windows 10 users—by simplifying the way we communicate online via a suite of smart communication features, including  VoiceDetect that automatically unmutes you as you speak, and the  NoiseClean-out which cancels your static background noise during a call.

SPEAK FREELY WITH AUTO MUTE

It can be embarrassing when you get caught off guard while switching between screens and struggling to unmute yourself when it's your turn to speak during a Zoom meeting. Especially during video calls where everyone’s looking at each other within close proximity, even the slightest movement and facial expression are magnified to everyone in the call.

To relieve yourself from these uncomfortable moments or free up your hands while conducting an online lesson to your students, we designed the VoiceDetect feature.

Our  VoiceDetect feature controls your mute status by voice detection as you speak—the webcam’s microphone gets muted automatically after you stopped speaking, and unmutes you instantly as you start to talk. There is absolutely no need to fiddle with any buttons whether physical or in-app, so you look professional and well prepared throughout the entire meeting, and keeps you focused on your train of thought.

BE HEARD CLEARLY WITH NOISE CANCELLATION

Why do they always start vacuuming the floor or mowing their lawn when you are just about to start presenting during a video conference? While you cannot control your neighbor’s antics, you certainly can get rid of the embarrassing background noises with  NoiseClean-out. NoiseClean-out* detects the static noises from your outgoing audio, and suppresses them while retaining your vocals and spoken dialogs, to let your co-workers hear you clearly.

*The NoiseClean-out feature work best for static background noises such as fans, air conditioning, air purifier, humidifiers, vacuum cleaners, hair dryers, electric shavers, and even lawn mowers.

HOW TO SET UP SMARTCOMMS KIT ON YOUR WINDOWS 10 PC

  1. To access the SmartComms Kit, download and install the Creative app onto your Windows PC.
  2. Go to the SmartComms Kit module and switch on the features. To make further adjustments or control each feature individually, access the Advanced settings inside the SmartComms Kit module.

IMPROVED BUILT-IN MICROPHONES

Your voice will be accurately picked up over other noises and it will also sound more natural during a video call, almost as if you are conversing face-to-face.

FULL HD AND WIDE VIEWING ANGLE

Creative Live! Cam Sync 1080p V2 delivers full HD videos at 1080p / 30 FPS rate and 77° field of view, providing better image quality and a balanced frame that allow for more engaging conversations.

PRIVACY MATTERS

Creative Live! Cam Sync 1080p V2 has an integrated privacy lens cover that guards you from unwanted access to your webcam via spyware when not in use.

TRIPOD MOUNT

The webcam comes with a universal mounting clip that allows it to be attached to a tripod for more versatile placements too.

LONGER CABLE LENGTH

It also comes with a longer cable (1.8m / 5.9 ft) than its predecessor for more flexibility in different setups.