216" Display, 1920 x 1080 Resolution, 600-nit Brightness, 24/7

ViewSonic LD216-251 Collaboration Display


The ViewSonic ® LD216-251 is a premium all-in-one direct view LED commercial display. With a huge 216” screen size, the LD216-251 is built to impress as a centerpiece in any conference room, boardroom, or lobby. Along with its immense screen size, this display delivers stunning visuals with Full HD resolution, 2.5mm fine pixel pitch, 600-nit high brightness, 4,440Hz ultra-fast refresh rate, and 120% Rec.709 wide color gamut. Integrated ViewBoard ® Cast screen sharing software* (along with optional ViewSonic vCastSender app), enables both on-site and online attendees to participate in video conferences and simultaneously share content. Equipped with twin dual-core processors, 4GB RAM, and 32GB of internal memory, the LD216-251 can play multimedia from internal storage or a USB flash drive 24 hours a day, seven days a week. And with remote configuration and content management system support, the ViewSonic LD216-251 is also suitable for a wide array of diverse signage applications.

ALL-IN-ONE SOLUTION

With a huge 216" screen size, 2.5mm fine pixel pitch, slim profile, and ultra-narrow bezel, this display delivers a stunning, all-in-one alternative to a conventional video wall. Larger than nine (3x3) 72-inch LCD displays combined, this display seamlessly delivers content without lines or distortion for a more immersive visual experience.

POWERFUL EMBEDDED SOC PLATFORM

The ViewSonic® EMBEDDED Signage Platform (VESP) is a Linux-based Kernel OS, all-in-one solution that simplifies installation and maintenance. With VESP, there is no need for any external devices to communicate with the server or play digital media. Enjoy simplified development, reinforced capability with multiple web formats, and secured protection.

MULTI-PANEL DESIGN FOR EASY INSTALLATION

This LED display is composed of one main cabinet and multiple panels for easy installation. When installed, each individual panel auto-configures and calibrates its location and setting values within the display as a whole, eliminating the need for a complicated setup process—all you need to do is turn on the display. Installation requires two persons and can be done within hours, saving time and labor cost.

VIVID COLORS AND STUNNING IMAGES

ViewSonic’s proprietary SuperColor™ Technology features an exclusive wider color gamut that delivers 120% Rec. 709 color accuracy for jaw-dropping, lifelike color. An ultra-fast 4,440Hz refresh rate, high brightness and greater contrast ratio also help to deliver smooth, stunning images.

AV CONTROL SYSTEM CERTIFIED

The AV control system is at the heart of all integrated AV systems and impacts the overall effectiveness of the entire system. Proper programming is essential for completing profitable projects, gaining user confidence and client satisfaction, and promoting relationships. These wireless presentation displays are Crestron, Extron and AMX certified.

Free ViewBoard ® Cast Content Sharing Software

ViewBoard® Cast enables content to be streamed from mobile devices onto the display via wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display. One-to-one, one-to-many, and

Reliable 24/7 Operation

Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 24 hours a day, 7 days a week. Ideal in virtually any commercial application and environment, this commercial display delivers peace of mind with its robust and durable design.

Continuous Display Maintenance

Included vController™ software provides a simple and intuitive interface for local display management, while an optional 42Gears SureMDM app allows users to monitor and remotely diagnose irregularities from virtually any location.

IP LAN Control

IP LAN connectivity provides easy and efficient management of multiple-display configurations from a single laptop or PC.

5-Year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 5-year limited warranty and on-site service.