USB-C Dual HDMI 4K Docking Station with 100W PD Pass-Thru

Turn your laptop into a dual video workstation with the compact USB-C Alt. Mode Dual HDMI 4K Docking Station with 100W PD Pass-Thru. Connect your USB-C-enabled devices to two HDMI monitors, while also connecting to a Gigabit Ethernet network, and plugging in your key peripherals — like mice, keyboards, flash drives, or hard drives — into the USB-A ports.

Plus, access your data with the SD and Micro SD card reader/writer. You can even keep your laptop charged and powered by connecting the laptop USB-C power adapter to the USB-C port on the dock. This dock also provides transfer speeds up to 5Gbps per port. It supports up to 100W (20V/5A) charging max. Compact and lightweight, it’s easy to take it along with you anywhere you go.

FEATURES

  • Supports up to dual 4K UHD@ 60Hz* monitors via two HDMI 2.0 ports
  • USB-C Alt. Mode 7-inch host cable supports PD Pass-Thru Fast Role Swap** up to 100W***
  • 2 USB 3.2 Gen 1 Type-A ports (1 fast charging)****
  • 1 SD and 1 Micro SD slots supporting Secure Digital v3.0 UHS-I
  • 1 Gigabit Ethernet port
  • High Dynamic Range (HDR) capable
  • Windows®, macOS®, Chrome OS™, iPadOS®, Linux®, Samsung DeX® compatible