The Reliable Hub That Lets You Do More With Less

Through a single connection, make space for your preferred peripherals. The Plugable 7-in-1 USB-C Hub (USBC-7IN1E) lets you connect an extra 4K HDMI monitor, two USB devices like a mouse and keyboard, wired Gigabit Ethernet, SD or microSD cards, and 87W charging.

This compact and ruggedly constructed USB-C hub is engineered to fix the issues most commonly associated with USB hubs. With the latest, updated chipsets, you can expect a more reliable DisplayPort over USB-C signal, which means no more flickering screens. It also means intelligent power handling, which prevents overdrawing power. But most importantly, this hub supports consistency in port functionality so you can use all of the ports at the same time.

Charge Up

Don’t waste a USB-C port on a charger. The USBC-7IN1E has pass-through charging so you can use all of your peripherals and charge your laptop at the same time, all through one USB-C port.

Supports USB-C Power Delivery (PD) input up to 100W and can charge supported systems up to 87W.

Note: USB-C power adapter not included.

High Definition Display

You’ve got too much to do to be cooped up in a little laptop screen. Stretch out with an HDMI-equipped monitor, T.V., or projector and achieve resolutions up to 3840x2160 @ 30Hz (4K 30Hz).

For laptops that support DisplayPort 1.4, this hub supports HDMI displays at up to 4K 60Hz.

Note: Not all laptops support DisplayPort 1.4. See “Compatible Systems” below for a list of known DP 1.4 hosts. Please consult your laptop manufacturer to help determine if your system is DP 1.4 capable.

This hub will not work with DisplayPort monitors.

Let’s Connect

Two USB 3.0 (5Gbps data transfer speeds) ports let you connect anything from keyboards to storage devices.

SD and microSD card slots so you can quickly transfer the images and videos on your camera without actually connecting your camera.

Gigabit Ethernet port so you can connect to the world even if you can’t connect to the WiFi.

*A separate and not included USB-C charger is required for USB-C Pass-Through Charging

*4K 60Hz is only supported on laptops which support DisplayPort 1.4