Connect. Charge. Create.

Get the most from your iPad Pro with StudioDock. The ideal iPad Pro docking station that expands more than your desktop options — it expands your creativity. Magnetically attach and detach your USB-C iPad Pro 12.9” (2018/2020) to the elegantly designed StudioDock, and the possibilities are endless. Apple ecosystem charging includes Qi wireless iPhone and AirPod charging, as well as optional charging for Apple Watch (K34032WW, sold separately — coming mid-2021) and the iPad itself. Seamless access to expansion ports, including USB (USB-A and USB-C), HDMI 2.0 video, Gigabit Ethernet, 3.5mm audio, and SD card reader.

  • Magnetic dock enables a new level of creativity
  • Easily attaches and detaches
  • Full use of landscape and portrait mode
  • Tilt +/- 120-degrees
  • Apple ecosystem charging - wireless/Qi iPhone and AirPod
  • charging together with charging of the iPad itself. (Apple Watch
  • charging via optional accessory.)
  • Removable Apple Watch charger (K34032WW, sold separately —
  • coming mid-2021)
  • Supports 4K/60Hz (HDMI 2.0) video
  • UHS-II SD 4.0 card reader
  • 5Gbps USB Ports (3 USB-A and 1 USB-C)
  • 3.5mm audio jack
  • Gigabit Ethernet
  • Standard and Nano security slots