With a wide range of Thunderbolt 3 and USB-C laptop compatibility, up to 100W of charging power, 40Gbps bandwidth, and dual 4K 60Hz video output with Thunderbolt 3, the TBT3-UDC3 takes advantage of the latest advances in technology.
Extend your display with dual monitors and stay powered all day with the fastest charging available. The TBT3-UDC3 expands your laptop ports further with two USB-C ports that let you transfer large files quickly so even editing 4K video won’t slow things down, three USB-A ports mean your legacy peripherals won’t be left out, a wired Ethernet connection and a combination headset audio jack lets you stream, listen, talk, and watch on a full battery. Because this dock is built with tomorrow in mind, the TBT3-UDC3 is compatible with most USB-C or Thunderbolt 3 laptops today and with USB4 or Thunderbolt 4 laptops of the future.
100W ChargingCharge your laptop at noticeably faster speeds—so you’ll have one less thing to think about and you can say goodbye to your other power supply. The TBT3-UDC3 delivers the fastest laptop charging rate for certified Thunderbolt devices up to 100W (96W certified), while also safely charging laptops needing 85W or less. With Apple now releasing notebooks with 96W chargers, such as the new 16” MacBook Pro, the TBT3-UDC3 is one of only a handful of options that can charge a powerhouse like the MacBook Pro 16” in 110 minutes. *To strictly comply with 100W regulatory limits with margin, Thunderbolt certification limits to charging to 96W. |
|
Thunderbolt 3 and USB-CUsing the Intel Titan Ridge chipset, the TBT3-UDC3 provides some of the widest compatibility options in any Thunderbolt 3 and USB-C dock. The Titan Ridge chipset allows Plugable to ensure their docks enjoy some of the widest compatibility options from USB-C to Thunderbolt 4 and USB4. Using this technology, the TBT3-UDC3 is also capable of extending dual displays up to 4K 60Hz (not mirrored) with Thunderbolt 3 laptops. *Some specifications reduced on USB-C laptops |
|
Dual 4K 60Hz DisplaysThe TBT3-UDC3 provides full 40Gbps bandwidth so users can extend dual 4K 60Hz displays through 1x HDMI and 1x HDMI/DisplayPort with Thunderbolt 3 laptops and dual 1080p 60Hz displays on USB-C laptops. This Thunderbolt 3 dock is equipped with an HDMI port and a DisplayPort video output, to connect to a wider variety of displays. Have a second HDMI display? We include an additional DisplayPort to HDMI adapter with the dock, so no need to purchase an additional adapter! |
Thunderbolt 3 Laptop:
USB-C Laptop:
Note: Dock capabilities when used with a USB-C only host (limited functionality) result in lower display resolution and USB bandwidth.
USB-C computers that support DisplayPort 1.4 (DP 1.4) and Display Stream Compression (DSC) can operate at higher resolutions. Please consult your manufacturer to confirm your computer supports DP 1.4.
When connected to Thunderbolt 3 Windows or Intel-based Mac systems:
When connected to a compatible USB-C only Windows (MFDP) or Mac or M1-based Mac system: