An industrial media converter that converts fiber to copper at a network endpoint.

A Flexible Solution Covering Different Requirements

This media converter features an open SFP slot for any standard SFP to be used for the incoming fiber connection and is easily deployed across applications or fiber cable types. Accepts terminal block power or coaxial power connectors with the barrel plug adapter, allowing the product to be hardwired or powered using an external power supply (not included), which does not require professional installation. It can be powered using 18V-36V AC or 12V -56V DC for a high degree of flexibility including applications like solar, automotive, and rail. Includes hardware for DIN rail or wall mounting.

For Mission-Critical Applications

Designed with IP-30 housing and has an MBTF of >500;000 hrs (Telcordia/Bellcore) at 50°C and an operating temperature range of include -40 C to 75 C for durability; it's rated to various vibration, shock, and free-fall standards:

  • Vibration: EN 60068-2-6
  • Shock: EN 60068-2-27
  • Free-Fall: EN 60068-2-32

Dual Power Inputs

Accepts terminal block power or coaxial power connectors with the barrel plug adapter, allowing the product to be hardwired or powered using an external power supply (not included), which does not require professional installation.

The IMC100MSFP is backed by a StarTech.com 2-year warranty and free lifetime technical support.