ViewBoard Notepad

ViewSonic ViewBoard ID1330 13.3" LCD Touchscreen Monitor - 16:9

The ViewSonic ® ID1330 ViewBoard Pen Display is part of ViewSonic’s full line of interactive devices designed for a variety of education scenarios including hybrid teaching at home or in the classroom. The ID1330 ViewBoard Pen Display is a 13.3" interactive display equipped with a patented electromagnetic pen. This pen delivers up to 8,192 levels of pressure sensitivity and 60-degree tilt angle an accurate and realistic writing experience. The ID1330 ViewBoard Pen Display can be plugged into a PC or laptop and used as a secondary interactive device for sharing online lessons. A USB-C port enables quick and easy transmission of video, audio, and data over a single cable. What’s more, it’s lightweight and compact design makes it perfect for easy carrying from classroom to home for hybrid teaching and distance learning.

Works with myViewBoard

Whether for teaching at home or in a traditional classroom, this interactive device works seamlessly with myViewBoard software. This functionality provides intuitive writing, drawing and annotating for an interactive whiteboarding experience in any location.

Accurate Handwriting

An interactive stylus pen delivers up to 8,192 levels of pressure sensitivity and 250 pps response rate for an incredibly responsive and natural handwriting experience.

Single-Cable USB-C Connectivity

This device can be easily connected to a PC or laptop via USB-C, and used as a secondary pen display.

Plug & Play

This device supports HDMI/USB or USB-C connection without needing a driver for basic annotation. Advanced features and customized settings are available with the installation of the driver.

Battery-Free Pen

The battery-free pen features a pen tip with a lifespan of up to 150,000 taps. Three extra pen tips are included.

Software Compatibility

This display is compatible with myViewBoard™ software, PowerPoint, Illustrator, Paint, Photoshop and more.

Intelligent Pen Recognition

This display responds only to the included active stylus pen. So you can write freely without worrying about errant touch inputs from your palm or wrist resting on the screen.

Cross-platform Support

Compatible with Windows 10,8,7 (32/64 bit), MacOS 10.4+ and Chrome OS

Customizable Buttons

Six programmable buttons deliver the flexibility to create shortcuts for frequently used actions in your workflow.