VersaVu® Case for iPad® (9th, 8th, and 7th gen.) 10.2-inch

Engineered for Superior Protection

Slim and sleek, this VersaVu® Case for iPad® (9th, 8th and 7th gen.) 10.2-inch offers military grade drop protection, adjustable portrait/landscape viewing, and a grooved base for multiple viewing angles. Also fits iPad Air® 10.5-inch and iPad Pro® 10.5-inch.

FEATURES

  • Patented 360° rotation for portrait/landscape views
  • Passes military grade 4ft. drop testing (MIL-STD 810G)*
  • Infinite viewing angles plus comfortable typing position
  • Patent-protected multi-generation tray flexes to fit iPad Air® 10.5-inch and iPad Pro® 10.5-inch
  • Precision-cut access to controls, ports, and camera lenses
  • Secure magnetic closure
  • Integrated holder for Apple Pencil or stylus (Pencil sold separately by Apple)
  • Boosts audio with innovative audio-scoops that direct sound toward user
  • Convenient sleep/wake function

Wrap your iPad® in all around style and protection with the VersaVu® Case for iPad® (9th, 8th and 7th gen.) 10.2-inch, iPad Air® 10.5-inch, and iPad Pro® 10.5-inch. With its slim and sleek exterior, secure magnetic closure, and protective tray with reinforced corners, this stylish case is built to withstand everyday bumps and drops, including those up to 4 feet*.

More than just good looks, it’s also designed to enhance the functionality of your iPad. With 360° rotation, the case offers seamless portrait and landscape viewing. Deep grooves on the interior cover offer a stable base for multiple viewing angles. And the integrated Apple Pencil holder conveniently stores your Pencil.

Precision cutouts offer full access to all ports, controls, and the camera lens, so you can use all of your tablet’s features without removing it from the case. The case incorporates innovative audio-scoops that direct sound toward the user and an integrated sleep/wake feature to reduce downtime and saves battery on those tablets.

Military Grade Protection

Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD 810G testing to ensure it can protect your iPad® from drops up to 4 ft.

Full Access, Full Functionality

The tray has precision cutouts for full access to ports, buttons and controls. Camera and sensor cutouts ensure you get the best shot — even with the case on.

Integrated Apple Pencil Holder

Keep your Apple Pencil at the ready. Either store in the integrated stylus tray or place it upright in the stand.

Swipe or Type with Ease

The textured, non-slip interior lets you position your iPad in an infinite range of reading or viewing angles for watching videos or interacting with your screen, or flip the cover back for a comfortable typing angle.