Directly Connect Your Computer’s USB-C Port to a Mini DisplayPort Monitor

Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports for connection to peripherals. The U444-06N-MDP8W directly connects a USB-C or Thunderbolt 3 port on such a device to a Mini DisplayPort monitor, projector or television.

Typical Applications

· Present video from your laptop or MacBook at a tradeshow or conference

· Use a second monitor as your primary screen

· Display digital signage on a Mini DisplayPort monitor from your Chromebook or tablet

· Play online games or watch movies on a larger screen

Display Brilliant 8K Video on a Mini DisplayPort Monitor

This adapter cable supports USB-C DisplayPort 1.4 Alternate Mode for transmitting ultra high-definition video and crystal-clear audio signals. It’s backward compatible with DP 1.2.

· Video resolutions up to 7680 x 4320 (8K x 2K) at 30 Hz

· 48-bit Deep Color and High Dynamic Range (HDR) for richer contrast and expanded color accuracy

· HDCP 2.2 compliance for streaming 4K video without complications

4:4:4 chroma subsampling for top-level gaming or using your HDTV as a PC monitor

Simplify Travel by Eliminating the Need for a Separate Adapter

With a USB-C male connector on one end and a Mini DisplayPort female connector on the other, the U444-06N-MDP8W allows for a direct connection from your laptop to a monitor. It’s also bus-powered, so no external power supply is needed.

· Compact housing fits easily into your briefcase, backpack or pocket

· Single cable reduces clutter and streamlines installation

· Built-in 6 in. cable eliminates the chance of losing or forgetting your USB-C cord

· Plug-and-play operation gets you up and running quickly



Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.