Mount Up to Four Monitors Above Your Work Surface

Raise monitors above your work surface to save space and make viewing more comfortable. This stand accommodates four monitors with screens from 13 to 27 inches. Once mounted, the screens can be tilted, swiveled and rotated to achieve the perfect viewing angle.

Typical Applications

  • Mount up to four monitors on a single base to save space on your desk or workstation.
  • Tilt, swivel and rotate monitors for the best viewing angle.

Add Adjustability to Flat-Screen Displays

The four monitor mounts feature multiple adjustments, allowing you to reduce glare and find the most comfortable viewing angle. The heavy-duty steel base keeps the stand stable during adjustments.

  • -45° to +45° tilt adjustment
  • -15° to +15° swivel adjustment
  • 360° rotation for portrait or landscape viewing

Easy Compatibility and Installation

The four mounts support VESA mounting hole patterns for compatibility with most 13- to 27-inch displays. Cable guides along the arms and center pole keep cables neat to maintain a professional look.

  • Compliant with VESA mounting patterns 75 x 75 mm, 75 x 100 mm, 100 x 75 mm and 100 x 100 mm
  • Cable guides on the arms and center pole reduce cable clutter
  • Monitor mounting hardware is included

Small Footprint Saves Space

The heavy-duty base occupies minimal space on your desk or workstation while supporting up to four monitors. Maximum weight capacity per monitor is 17.6 lb. The stand remains stable during monitor adjustments.