Samsung Galaxy S20 FE 5G

6 colors for an exciting lifestyle

Since we almost always have our smartphone in our hand, it should also fit our style. Choose from a range of 6 bright colors with a matte finish that have an expressive, elegant or classic touch to complete your style.

Infinity-O display for very large cinemas

Your eyes deserve it: The 16.51 cm / 6.5'' Full HD+ Infinity-O display has almost no frame and has a tiny camera cutout for the front camera - so you can immerse yourself even more in your games, You can delve deeper into streams or video calls.




Three lenses for triple the photo fun

With the three main cameras, photos can be taken at almost professional level, which do justice to the hashtag #nofilter. With the wide angle you can see a lot of the scene and with the ultra wide angle lens you can see far beyond. Or you can use the 3x optical zoom of the telephoto lens and zoom in very close to your subject.

This puts you at the forefront

Get up close to the action so you can almost feel like you're front row. With the 3x optical zoom* and 30x space zoom, you can capture impressive close-ups even from a distance.

The largest dual pixel sensor to date in a Galaxy smartphone

With larger pixels and an advanced AI-powered camera, the Galaxy S20 FE enables vivid and clear images even at night. The main camera can also take several photos at the same time and then combine them into a high-resolution night photo.

One shot and lots of possibilities

With this camera function you can discover the photo artist in you: Single Take automatically creates several photo and video motifs from a single video recording of up to 15 seconds in length using artificial intelligence. And then you can choose the most beautiful sequence in the gallery.


Now you are the center of attention

With the 32 MP front camera you can show off your best side in your selfies and vlogs. Become a star and look forward to crystal-sharp portrait images and videos.

Get the most out of 5G

5G isn't just fast — it's HyperFast. And when you're connected to the 5G network with Galaxy S20 FE powered by Qualcomm Snapdragon 865 5G Mobile Platform you can game on in real time with little lag, while your streams and video calls come through clear.

120 Hz display for smooth scrolling

Twice as fast as some smartphone displays, the Super AMOLED display has a refresh rate of 120 Hz to really get the action going. Whether you're scrolling through your timeline or browsing your gallery, your display will move faster and smoothly.

Protected from splashes of water, rain and dust

With the IP68 rating, the Galaxy S20 FE is protected from water and dust and can survive submersion in 1.5 meters of water for 30 minutes. So you don't have to worry about your score if your smartphone gets wet.