Expand Your USB-C or Thunderbolt 3 Laptop

Connect your essential workstation peripherals to your laptop with a single, compact USB-C hub. The Plugable 7-in-1 USB-C Hub (USBC-7IN1) is the perfect companion to connect an external 4K HDMI monitor, USB peripherals like a mouse, keyboard and flash drive, SD or microSD cards, and provide power to the laptop all through a single USB-C connection back to your laptop.

Optimized through extensive testing and years of product development, the multiport adapter was designed by Plugable to fix the problems most commonly mentioned by real customers. Building on the latest technology, the USB-C 7-in-1 hub provides a more reliable DisplayPort over USB-C connection, consistency in port functionality, less risk of overdrawing power, and protecting the laptop when using pass-through charging.

Stay Charged

Don’t give up your only USB-C port to your laptop charger. The included USB-C charging port will keep your laptop charged, while using the other hub’s ports at the same time. Supports USB-C power delivery input up to 100W and can charge supported systems up to 87W.

USB-C power adapter not included. 7.5W of charging capacity to power hub and attached USB devices

High Definition Display

Connect your HDMI-equipped monitor, television or projector to your laptop and achieve resolutions up to 3840x2160 @ 30Hz (4K 30Hz).

Other popular supported resolutions include 3440x1440, 2560x1440, 1920x1200, 1920x1080 and lower.

Note: This hub will not work with DisplayPort monitors.

Connect your Devices

Equipped with three USB 3.0 (5Gbps data transfer speeds) ports and an SD and microSD card slot in order to connect must-have peripherals and storage devices to keep your work in sync.

The USB 3.0 ports are backwards compatible with USB 2.0 devices.