Creative SBS E2900 - 2.1 Powerful Bluetooth Speaker System with Subwoofer for TVs and Computers

love your house

With the Creative SBS E2900, stream wirelessly via Bluetooth, listen to your favorite FM radio channels, or stream your favorite audio directly via USB or SD card playback. For wired connectivity, plug your device into the 3.5mm AUX input jack. To top it all off, you can also easily access and change playback and volume control settings directly on the speakers, or customize treble and bass settings with the included wireless remote.

The Creative SBS E2900 is designed to meet your needs for a no-compromise, high-performance audio entertainment system.

Subwoofer Dimensions (L x W x H): 170 x 330 x 320mm

Satellite Speaker Dimensions (L x W x H): 105 x 100 x 170mm

Grades:

FM Radio: FM radio scanning frequency: 87.5-108 MHz (depending on regions).

Bluetooth: The Bluetooth Stereo or A2DP profile enables wireless transmission of full stereo sound to other Bluetooth devices. To determine if your device (laptop, PC, or mobile device) is equipped with Bluetooth technology that supports A2DP, check your device manufacturer's documentation or website for more information.

USB: Supports USB flash drive (up to 32GB) to play MP3 audio files. For flash drives that support the FAT—FAT32 file system.

SD Card: Supports SD cards (up to 32GB) to play MP3 audio files. For SD cards that are compatible with the FAT—FAT32 file system. Does not support SDXC cards.

Great audio with far field drivers

Equipped with internal tuned far-field drivers to deliver room-filling audio, and delivers impressive audio performance with 60W RMS and up to 120 peak power.

Deep bass, rumble with subwoofer

Hear the bass roar as the front-firing MDF subwoofer delivers deep, rumbling bass during your intense, action-packed movie nights.

Various connectivity options

It comes with Bluetooth 5.0 for wireless music streaming, SD card playback, USB MP3, FM Radio, and 3.5mm Aux-in for wired analog connectivity.

Convenience and Design

Convenient control buttons

Easily access music playback and volume control from the system's front control buttons.

Includes remote control with treble and bass control settings.

For added convenience, we've included an infrared remote control so you can adjust the speaker's audio settings, volume and music playback wirelessly. You can further customize the audio with the provided remote control treble and bass controls to suit the genre of audio you're listening to, or to suit the mood you're in.

LED retroiluminado

The Creative SBS E2900 is designed with a beautiful LED backlight that features passionate hues of purple, red, and blue.