Prepare Your Home Theater, Gaming or Digital Signage Setup for Insane 8K Resolutions

Tripp Lite’s P568-006-8K6 8K HDMI Cable allows your HDMI source to deliver video with audio to your HDMI display at resolutions up to 8K x 4K @ 60 Hz. It’s backward compatible with all HDMI devices, including Blu-ray™players, game towers and 4K TVs, so it’s perfect for future-proofing your high-definition or UHD audio/video application in anticipation of an 8K upgrade. With no software required for installation, this 6 ft. cable is completely plug-and-play.

Typical Applications    

  • Supports resolutions up to 8K x 4K @ 60 Hz
  • Backward compatible with all HDMI devices
  • Plug-and-play installation
  • Ideal for future-proofing your A/V application

Crystal-Clear Video, Multi-Channel Audio and 4:4:4 Color

This cutting-edge cable supports video resolutions up to 7680 x 4320 @ 60 Hz (8K x 4K). That’s twice the resolution of 4K. It also supports 7.1-channel surround sound, including Dolby®Atmos, and meets HDMI 2.1 standards for carrying Dynamic HDR. HDCP 2.2 compliance lets you stream 4K content from Netflix or other services without complications. 4:4:4 chroma subsampling makes the P568-006-8K6 ideal for use in top-level PC gaming applications and allows you to use your HDTV as a PC monitor.

  • Delivers twice the resolution of 4K
  • Supports 7.1-channel surround sound audio
  • Dynamic HDR maintains premium contrast and color in each scene and each frame
  • Supports 4:4:4 color for PC gaming or using your HDTV as a PC monitor
  • HDMI 2.1- and HDCP 2.2-compliant

The Most Advanced HDMI Features for the Best-Possible Picture Quality

When it comes time for an 8K upgrade, rest assured that the P568-006-8K6 will be ready. This cable allows your hardware to deliver up-to-date HDMI 2.1 features, such as eARC (enhanced Audio Return Channel), which passes full-resolution, uncompressed sound signals, and QMS (Quick Media Switching), which switches from one frame to another without the delay of a blank screen. In addition, ALLM (Auto Low Latency Mode), VRR (Variable Refresh Rate) and QFT (Quick Frame Transport) reduce latency, refresh rate and lag for a superior viewing experience.

  • eARC passes high-quality sound signals without compressing them
  • QMS eliminates the delay of a blank screen when switching from one frame to another
  • ALLM, VRR and QFT enhance speed and reduce lag

Built for Long Life and Durability

The P568-006-8K6 is constructed with a durable PVC jacket. Gold-plated contacts and connectors resist corrosion. Double shielding reduces EMI/RFI line noise that can disrupt signals traveling through the cable. Integral strain relief gives the cable extra flexibility, reduces stress and allows the cable to move freely without cracking or breaking loose from its connectors.

  • Features a rugged yet flexible PVC jacket with integral strain relief
  • Gold-plated contacts and connectors ensure corrosion-free connection
  • Double shielding reduces performance-inhibiting line noise