This HDMI cable with Ethernet withstands the daily demands of connecting your HDMI devices. Tested to endure strenuous wear and tear, the rugged HDMI cable is a must-have for both business and consumer applications.

Built for Daily Use
This Premium Certified HDMI cable has aramid fiber reinforcement that braces it from the stress of frequent bends. This also lets the cable flex without over-stretching or damaging the core of the cord.

Premium High Speed HDMI Cable Key Features

  • Aramid fiber adds strength and durability to the cable
  • Insulated conductors reduce friction, provide more flexibility
  • EMI protection with aluminum-mylar foil with braided shielding
  • TPE cable jacket is more flexible than a standard PVC cable

Flexible Strain Relief
The cable is constructed to prevent the connector from separating from the jacket. The extra-long strain relief molding is tested to withstand over 10,000+ bend cycles at a 180° angle.

Connector Key Features

  • HDMI gold plated connector with metal shield protects the circuit board from EMI and reinforces the connection point
  • Strain relief tested to tolerate over 10,000+ bend cycles at a 180° angle


Supporting all HDMI 2.0 specifications, this 3ft white HDMI Premium Certified cable supports resolutions up to 4k 60Hz with a bandwidth of up to 18Gbps. The short male to male HDMI cable also supports HDR for higher contrast ratio and vivid colors providing an enriched and enjoyable viewing experience.

RHDMM1MPW is backed by a StarTech.com lifetime warranty and free lifetime technical support.