IOGEAR's 8-Port USB PS/2 Combo HD DisplayPort KVM Kit (GCS1808HDPKITU) includes a combo 8-port KVMP switch that allows you to control and access up to eight (8) HDMI™ or DisplayPort computers from a single USB keyboard, mouse, and an HDMI monitor console. The KVM Kit includes DisplayPort to HDMI adapters and a full set of USB KVM cables to simplify your installation. Experience high definition video resolutions up to 1080p (1920 x 1200) while sharing USB 2.0 peripherals and listening to 2.1 stereo surround sound.
The KVM Kit is designed to control up to 512 computers by cascading the IOGEAR 8-Port USB HD Switch (GCS1808H) up to three levels. The built-in USB 2.0 hub allows peripheral sharing between the connected system and administrators can easily broadcast messages, announcements, firmware updates, or notifications to all connected sources.
IOGEAR's Video DynaSync™ technology optimizes the display resolution by reading and remembering the monitor's parameters (EDID) so there is no delay or change in video resolution when switching between, or booting computers.
*DynaSync provides EDID support for Windows 10
Quickly switch between connected computers by manually pressing the front panel pushbuttons, entering hotkey combinations from the keyboard, or via the on-screen display (OSD) system. The KVM's convenient Auto-Scan feature permits automatic scanning and monitoring of activities on all connected devices.
Enhance productivity and view all connected sources on up to eight (8) displays by stacking eight (8) IOGEAR 8-Port USB HD Switches GCS1808H together.