AUH-4030

8-in-1 USB-C Multi-Port Docking Station (TAA Compliant)

Expand your laptop’s connection port with this 8-in-1 USB Type-C multi-port docking station. It’s HDMI port supports transmission of 4K content to an external monitor. You can even charge other devices. This USB Type-C multi-port docking station also has 3 USB 3.0 superspeed ports, an RJ45 ethernet port, and SD and TF card reader slots.

Expand your laptop’s connection ports with this USB Type-C multi-port docking station. It’s HDMI port supports transmission of 4K content to an external monitor. You can even charge other devices. This multi-port docking station also has a Type-A output for syncing various devices.

Features:

TYPE C Connection
Compact and lightweight, with user-friendly non-slip design for easier plugging in and unplugging. Premium aluminum casing for better heat dissipation and higher data transfer efficiency. Connects snugly into the USB-C port on your device, providing better signal transfer protection.

4K HDMI Output
Supports 4K resolution at 30Hz with no transmission loss or delay. Compatible with HDMI-enabled TVs/monitors/projectors for both video and audio transfer. Enjoy cinema-like experiences easily at home. 

Plug and Play Compatible
No additional drivers or software required. Perfect solution for your USB-C-based devices, such as MacBook Pro/MacBook, I Mac, Surface Book 2, Pixel, HP Envy 13, Galaxy Book, and Chromebook.

Descriptions:

Specifications:

  • Connection: 1x Type-C Port; 2x USB 3.0 A+PD; 1x HDMI; 2x Card Reader (1x TF, 1x SD); 1x RJ45
  • Current Output: PD 5V-20V, Max 4A, up to 100w – USB C, up to 60w – USB A
  • HDMI Max Refresh Rate:4K @30HZ
  • Dimension:2.3” x 2.0“ x 0.5” (45 x 42 x 13.6mm)
  • Weight:1 oz (28g)
  • Cable Length: 5.6 inch. (108mm)