The Vertiv Liebert IntelliSlot Relay Card offers contact closure for remote monitoring of alarm conditions in UPS systems with an IntelliSlot communication port. The card provides proactive data center monitoring on 6 alarm points (On Battery, On Bypass, Low Battery, Summary Alarm, UPS Fault and On UPS signals). This advanced power-management device is designed to function in units with a Vertiv Liebert IntelliSlot port. These include Vertiv Liebert NX UPS, Vertiv Liebert Nfinity UPS and Vertiv Liebert GXT3 UPS.


  • Easy to integrate with other relay contact monitoring systems
  • Rated for 24VAC/VDC at 1A
  • Communicates with the Vertiv Liebert MultiLink automated shutdown software for UPS monitoring, full event management and automated shutdown protection
  • User-installed so it can be installed fast and easy by your onsite personnel
  • Hot-swappable for continuous operation even during installation

​

Edge Solutions
Your network, which spans multiple locations require your attention because a downtime in just one satellite office may be very costly. Ensure availability of your systems with remote monitoring capabilities. Have fast, real-time view of critical devices. Be informed of environmental conditions such as temperature, humidity, leak detection, doors and contact closure. Improve your response rate with prompt notifications via email or SMS should issues occur.

Mobile Industries
Modern life gears towards making everything accessible. Important information is readily available to make vital decisions. Put in place efficient systems to increase your productivity. Monitor and manage your devices wherever you are. Equip your support team with the flexibility to promptly resolve events even when they are offsite. Save time configuring and updating firmware on managed devices.

Finance & Banking
Information is costly especially when it is compromised. Your financial institution is exposed to many risks as you become even more accessible to your customers. Have the peace of mind that your data is kept secure with HTTPS web connectivity and SNMP v3. Centralized access and authorization management offers an additional layer of security via remote authentication protocols – RADIUS, TACACS+, LDAP/AD and Kerberos.