Reliable IT Power Distribution and Worldwide Compatibility

Unfiltered electrical pass-through makes the PDU12IEC ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures, network closets, and more. It provides twelve C13 outlets, two C19 outlets and a C20 inlet for a user-supplied power cord. Four C13 outlets are front-mounted and ten outlets (8 x C13, 2 x C19) are rear-mounted for additional flexibility when connecting multiple items of equipment. The PDU12IEC features a rugged all-metal case, high-quality outlets, a switchless design to prevent accidental shutoff and dual 16A circuit breakers.

The PDU12IEC accepts 16A input power over a range of 100-240V, making it compatible with worldwide applications. The C20 inlet accepts any country-specific power cord with a C19 connector. The PDU12IEC's C13 and C19 outlets can be adapted for specific applications by using an appropriate plug adapter, e.g. C14 to 5-15R.

Versatile Installation Options and 5-Year Warranty

The PDU12IEC is easy to integrate with a wide range of applications. Detachable flanges with pre-punched access holes and adjustable depth channels allow the PDU to be configured for dozens of mounting schemes, including 1U installation in standard 19 inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations. The PDU12IEC is also suitable for 0U vertical installation in the cable management area of many rack enclosures.

The PDU12IEC comes backed by a 5-Year Warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.