Rugged Case for Dell Latitude 7210/7200 2-in-1

Fits Like a Glove

Great for pros in the field, this Rugged Case for Dell Latitude 7210/7200 2-in-1 offers rugged protection with versatile carrying options.


FEATURES

  • Specially designed for the Dell Latitude 7210/7200 2-in-1 without Smartcard Reader/NFC
  • Case passes military grade 4’ drop testing (MIL-STD 810G)* and IP54 Certification Requirements**
  • Patent-pending design allows airflow to keep your device cool while protecting against dust and liquid sprays
  • Removable shoulder strap and washable silicone hand strap
  • Includes kickstand for hands-free viewing
  • Built-in Active Pen holder
  • Compatible with Dell Latitude 7210/7200 2-in-1 Travel Keyboard

Whether you’re in the office or in the field, the Rugged Case for Dell Latitude 7210/7200 2-in-1 lets you “office anywhere”—even in the roughest environments. Meeting both MIL-STD-810G* and IP54** specifications, the case is built to protect your device against harsh conditions. Made to work with the Dell Latitude 7210/7200 2-in-1 Travel Keyboard, the case’s intuitive design includes a kickstand for hands-free viewing and a built-in stylus holder. A removable shoulder strap and rotating silicone hand strap make it easy to carry and use the device, wherever the day takes you.