EXTRA HEAVY DUTY HAND-WELDED STEEL FRAME

Enhanced with reinforcement belts and powder-coated with anti-corrosive paint, the chair frame undergoes 11 point quality control and will last for at least 10 years. This is XS small size frame designed for petite body types.

100% COLD CURED FOAM

Experience the soft and yet supportive 100% cold-cured foam padding, carefully selected to provide outstanding long-term comfort and performance. AKRacing sources the same quality upholstery materials as premium auto manufacture.

PREMIUM QUALITY AUTOMOTIVE GRADE PU LEATHER

AKRacing California Series gaming chair features premium quality automotive grade PU leather upholstery and comes in 4 bright color options, inspired by sunny California: Laguna (white), Napa (purple), Tahoe (blue), and Ojai (black). Find the one that matches your set up and style best.

3D ARMRESTS ADJUSTABLE IN 3 DIRECTIONS

Patented AKRacing design armrests are made of a special foam mix, providing  cushioning and support to the arms and wrists.

They are adjustable in 3 directions: up & down, back & forth, and rotate to the sides.

STRONG NYLON COMPOSITE BASE

AKRacing California gaming chair comes with an AKRacing custom-made advanced high tensile aluminum base, boasting 20 times the strength of steel. The base is designed to visually complement the chair color.

STANDARD MECHANISM WITH ROCKING FUNCTION


Set the chair to your desired comfortable position with the height-adjustable Class 4 gas lift and a rocking function with adjustable rocking tension.

Technical Specifications

  • Upholstery: Automotive grade PU leather
  • Foam: High-density mold shaping foam
  • Frame: Metal with anti-corrosive powder coating
  • Base: Nylon composite base
  • Mechanism: Standard with rocking function
  • Armrests: Adjustable in 3 directions

  • Rocking: Yes, with adjustable tension
  • Recline: Yes, 180°
  • Pillows: Yes, lumbar and headrest, XS size
  • Certification: ANSI/BIFMA, TÜV SÜD, Intertek
  • Recommended size: Height: 4'9" - 5'6" | Weight: 100-155 lbs | BMI: Not to exceed 25
  • Gas lift weight rating: 330 lbs