Safe Fit Universal 7" to 8.5" 360° Rotating Tablet Case (Black)

Ideal for Everyday Use

The Safe Fit Universal 7"-8.5" 360° Rotating Tablet ensures your tablet withstands the rigors of everyday use. Flexible tablet cradle fits various 7" to 8.5" tablets.


FEATURES

  • Passes military-grade 4’ drop testing*
  • Patented 360-degree cradle rotation enables easy portrait and landscape viewing
  • Flexible cradle with reinforced corners secures and protects tablet
  • Smooth grip, non-slip interior provides infinite viewing angles and comfortable typing position
  • Magnetic wrap closure
  • Full access to controls and ports
  • Compatible with most 7-8.5” tablet cameras
  • Universal design fits tablets with 7-8.5” screens

Everyday bumps and drops are no problem for the Safe Fit™ Universal 7-8.5” 360° Rotating Tablet Case. With innovative features like 360-degree rotation and shock absorbing corners that flex for a perfect fit for your 7-8.5” device, this case keeps your device free of minor scratches and dings.

The smooth grip, non-slip interior lets you enjoy an infinite array of viewing angles, or folds to provide an ergonomic typing angle. The case has a magnetic closure to make sure your case stays closed, so your tablet is safe and secure when not in use. With a range of viewing angles and full access to controls and ports, these features make the Targus Safe Fit case the best fit for your tablet.