Rack/Tower Line Interactive UPS from 1500VA to 3kVA with RemoteManagement Capabilities

The Vertiv Liebert PSI5 Lithium-Ion UPS with SNMP/Webcard provides power protection for critical equipment in edge and distributed IT applications. Lithium-ion batteries provide more than double the useful life of traditional VLRA batteries, resulting in up to 60% TCO savings or more. The UPS uses AVR technology to further extend battery life and offers 2-4 times the runtime of comparable UPS systems at full load. It also comes with a rotating LCD display to allow both rack and tower configurations.


The Vertiv Liebert IntelliSlot IS-UNITY-SNMP (for installation) enables SNMP-based management that can maximize uptime, minimize onsite support and keep data secure. It allows remote infrastructure visibility and provide actionable information for continuous availability. With the use of free Vertiv Power Insight software, data center managers can consolidate their view of up to 100 distributed UPS units providing simple notification of status and events in a single pane of glass view of the backup systems.


This UPS includes:

  • 5-year advanced replacement no hassle warranty including batteries
  • Lithium-Ion batteries that can endure up to 10x more charge/discharge cycles than VRLA batteries
  • Advanced, pure sine wave output power on battery
  • 0.9 output power factor, which means more usable power for connected devices
  • 7 total outlets with 3 programmable outlets to prioritize critical loads on backup power
  • SNMP/Webcard included for networking and remote management

Cursus Sapien Ut

REDUCED TOTAL COST OF OWNERSHIP

Lithium-Ion batteries offer lower total cost of ownership (TCO) and overall operating expenses. They last twice as long or longer than traditional valve-regulated lead-acid (VRLA) batteries. They can eliminate the need for battery replacements and labor costs during the life of the UPS.

RELIABLE POWER & MORE RUNTIME

With advanced pure sine wave output and AVR, the Vertiv Liebert PSI5 Lithium-Ion UPS protects equipment damage and prevents data loss from power disturbances. This UPS also offers up to 9 minutes of runtime at full-load and up to 20 minutes at half-load.

5-YEAR ADVANCED REPLACEMENT WARRANTY

Vertiv backs all Liebert PSI5 Lithium-Ion UPS systems with 5-year advanced replacement warranty including battery. This covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement unit prior to returning their aged unit. ​​

BUSINESS EQUIPMENT
This battery backup meets your power needs and budget. It offers reliable, power protection for servers, routers, security systems and other networking equipment used in retail stores, healthcare facilities, government offices, bank branches and other distributed IT applications. During an outage, the unit allows key applications to continue to function until a safe shutdown can be performed. It also offers a cost-effective return to business.

EDGE SOLUTIONS
This Lithium-Ion UPS reduces the burden at edge IT sites by greatly reducing the need for scheduled UPS maintenance. It can also reduce power-related equipment damage and deal with outages in an orderly manner without loss of data. With advanced power conditioning, AVR, extended battery backup runtime and remote monitoring capability, this UPS assures IT personnel that their vital electronics are protected 24/7.

CRITICAL SYSTEMS IN EDUCATION
Schools rely on electrical power for their educational facilities. Power disturbances can disrupt teaching schedules, admin functions and day-to-day operations. With backup power from Vertiv Liebert PSI5 Lithium-Ion UPS, schools can be at ease that their valuable electronic systems are protected from the damage power fluctuations can cause. From computers to Wi-Fi routers to small equipment racks, school districts can deal with outages without risk of data loss.

PSI5-1500RT120LI

  • Power (VA/W): 1500VA/1350W
  • Output Power Factor: 0.9
  • Internal Battery Run Time (Full Load): 7.5 mins
  • Internal Battery Run Time (Half Load): 17.7 mins
  • Recharge Time to 100% capacity: 2 hours
  • Unit Weight (lbs): 28.3
  • Warranty: 5-year advanced replacement
  • UPS Height (rack units): 2U
  • Outlets: 6 total/ 3 programmable
  • Remote Management Capabilities: Included with SNMP/Webcard (IS-UNITY-SNMP) and FREE Vertiv Power Insight management software


PSI5-3000RT120LI

  • Power (VA/W): 3000VA/2700W
  • Output Power Factor: 0.9
  • Internal Battery Run Time (Full Load): 8.9  mins  
  • Internal Battery Run Time (Half Load): 20 mins
  • Recharge Time to 100% capacity: 3 hours
  • Unit Weight (lbs): 53.5
  • Warranty: 5-year advanced replacement
  • UPS Height (rack units): 2U
  • Outlets: 7 total/ 3 programmable
  • Remote Management Capabilities: Included with SNMP/Webcard (IS-UNITY-SNMP) and FREE Vertiv Power Insight management software