VisionTek VT4800 - Dual Display Thunderbolt 3 & USB-C Docking Station with 60W Power Delivery

Increase productivity with our plug and play, power delivery docking station, the VisionTek VT4800 Thunderbolt™ 3 USB-C Docking Station with Power Delivery for Windows™ and Mac™ laptop systems. With a single USB-C or TB3 connection, you can connect up to two external monitors, transfer files and data at up to 10Gbps, play audio, charge mobile devices and your system.

Key Features

  • Universal Compatibility for USB-C & Thunderbolt 3
  • Supports up to 2 external displays
  • 2x SuperSpeed USB 3.1 Ports
  • 2x SuperSpeed USB 3.0 Ports
  • 1x USB Type-C 3.1 Port
  • 1x Thunderbolt 3 Port
  • Power Delivery up to 60W
  • Kensington Security Lock Slot
  • Enterprise Features
    • Wake on LAN
    • MAC Address Pass-Through
    • PXE Boot
  • Universal Compatibility - Windows™ or Mac™, the VT4800 is compatible with USB-C and Thunderbolt™ 3 systems, making this the ideal docking station for mixed system environments.
  • Connect Two External Displays - Thunderbolt supports 4K @60Hz displays. USB-C supports 1080p @60Hz.
  • Power Delivery up to 60W - Easily charge any Thunderbolt™ 3 or USB-C compatible laptop, mobile device or peripheral.
  • Thunderbolt™ 3 Titan Ridge - Utilize the fastest port on the market today, making this dock an essential addition for multitasking.
  • 9-in-1 Dock with 5 USB Ports - The VT4800 was designed to be compatible with as many systems as possible by including many of the most commonly needed ports in one dock.
    • 2x DP ports let you connect two external displays to increase your system workspace.
    • 2x USB 3.0 ports let you connect external storage, full size keyboard and mouse, or mobile devices while supporting data transfer rates of 5Gbps.
    • 2x USB 3.1 ports provide even more peripheral connection options and support data transfer rates of 10Gbps.
    • 1x USB-C port offers data transfer rates of up to 10Gbps.
    • 1x Thunderbolt™ 3 port offers up to 60W of Power Delivery and data transfer rates of up to 40Gbps.
    • Combination 3.5mm audio in/out port gives you a single connection option for music or video conference listening.
    • RJ45Ethernet with 10/100/1000 Mbps support keeps you wired to the internet, avoiding Wi-Fi connection or security concerns.

Front & Back Ports

  • 1x Thunderbolt 3/USB-C to System Port
  • 1x USB-C 3.1 Port
  • 1x USB 3.0 Port
  • 1x 3.5mm Combo In/Out Audio Jack
  • 1x Kensington Security Lock Slot
  • 1x Gigabit Ethernet Port
  • 1x USB 3.0 Port
  • 2x USB 3.1 Ports
  • 2x DisplayPort 1.4 Ports
  • 1x DC 20V/6.5A Barrel Power Supply Port

Top

  • 1x Power Button & Indicator Light

What's in the Box

  • 1x VT4800 Dock
  • 1x 130W Power Adapter
  • 1x Thunderbolt 3 Cable (27.5"/0.7M)*
  • 1x User Manual

*Also compatible with USB-C