Eve Water Guard - Connected Water Leak Detector (Apple HomeKit)

Protect your home.

Water damage negatively affects your quality of life, results in expensive repair bills and unfortunately is something that happens very frequently. Now you can protect your home against such disastrous events. Eve Water Guard detects water leaks and alerts you the moment they occur – visually, audibly and via an app on your iPhone.

USPs: 100 dB siren & visual alert I Notifications I 6.5 ft sensing cable (extendable) I Scenes I Siren-test mode

Almost anything can cause water damage.

According to industry statistics, about one in 50 insured homes has a property damage claim caused by water damage or freezing each year. The causes are innumerable, with many leaks going undetected for long periods. They can range from burst pipes, a leaky dishwater outlet, a loose connection under the sink, a broken washing machine, a downpour that floods the basement to an overflowing bathtub – and practically anything else in between.

Water damage has catastrophic consequences.

Water damage causes all sorts of trouble, with loud dehumidifiers and pumps significantly impacting quality of life. If you fail to spot a leak, it can lead to mold which will wreak havoc on your health. Your furniture and possessions will also be affected, resulting in you needing to spend a lot of money on extensive and costly renovations. Say goodbye to this hassle, and protect yourself and your home with Eve Water Guard.

Identify water damage immediately.

If water leaks out, you’ll need to act swiftly to prevent worse damage. Eve Water Guard will alert you immediately with its 100 dB siren and red flashing warning light – and also notify you via iPhone, iPad, and Apple Watch. And if you’ve got a home hub – such as an Apple TV or HomePod – you’ll also get notifications when you’re away from home.

Wide-area monitoring.

Compared to other devices with spot-based detection, Eve Water Guard monitors large areas of your room thanks to its supplied 6.5 ft sensing cable that serves as a full-length sensor – and if that’s not enough, you can extend it up to an incredible 490 ft. This means that every nook and cranny of your room is monitored, leaving nowhere for water to leak out or pool undetected.

Peace-of-mind protection.

The Eve app reminds you at regular intervals to check that Eve Water Guard’s working perfectly – with a soft alarm that’s gentle on the ears. And if the siren is triggered, you can mute Eve Water Guard via your iPhone – even if you’re away from home, provided you have a home hub.

Really smart.

In case of an alarm, your HomeKit accessories all work in concert. Create a scene in which Eve Energy switches off your washing machine to stop even more water flooding out. Or use AirPlay 2 to sound an additional alarm on another floor. Now it won’t matter where you are at any given moment – your home hub, Apple TV or HomePod, makes all this possible.

A reassuring feeling.

Leave your home even with the washing machine running. Enjoy complete peace of mind knowing that no water’s leaking from the water pipes in the cabinets. And keep a watchful eye on the basement, even though you don’t go there that often. Eve Water Guard adds a watertight layer of protection to your home.