CDE4320 is a 43’’ (42.51” viewable) premium 4K large format presentation display purpose-built to deliver eye-catching imagery for hotels, restaurants, retail, business, and more. With stunning 3840x2160 resolution, 350-nit high brightness, wide viewing angles, and dual 10W speakers, this display provides immersive, high-impact messaging wherever needed. In addition to HDMI and DVI inputs to connect with various high definition devices, this display utilizes an integrated multi-core processor and 16GB of internal memory, allowing customers to playback multimedia content via USB without the need for a PC. To make life even easier, the bundled vController software offers easy maintenance and intuitive interfaces for remote management via a PC server or laptop, and its flicker-free and blue light filter technologies help provide a comfortable viewing environment.
For IT admins, it’s tough managing the hundreds of devices and displays that live on the school network. Now with myViewBoard Manager, an easy-to-use web-based application, IT can securely set up, manage and maintain all of a school’s devices from a centralized dashboard.
With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.
A quad-core 4K Ultra HD media player enables photo, music and video playback, while 16GB of internal storage provides ample capacity for files and multimedia content. This all-in-one Android 8.0 platform simplifies installation and maintenance by enabling easy deployment, display management, and content pushing without the need of an external media player.
An integrated RJ45 connection, as well as optional Wi-Fi capabilities, provide easy network connection options for content streaming.
Featuring a long lifespan, this professional-grade commercial display is designed for reliable, continuous 24/7 use. This display also includes heat monitoring protection and a screen saver feature for added reliability and durability.
Continuous Display Maintenance
Included vController™ software provides a simple and intuitive interface for local display management, while an optional 42Gears SureMDM app allows users to monitor and remotely diagnose irregularities from virtually any location.
AV Control System
The AV control system is at the heart of all integrated AV systems and impacts the overall effectiveness of the entire system. Proper programming is essential for completing profitable projects, gaining user confidence and client satisfaction, and promoting relationships. These wireless presentation displays are Extron certified, AMX certified and Crestron compatible.
Remote Content Sharing from Anywhere
myViewBoard Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world from virtually any device, without having to worry about group policies or installing additional software.
Internal Scheduler
An efficient, user-friendly scheduling interface is available via the on-screen display (OSD). Setup features include time and date scheduling, ensuring that messaging, images, and videos run smoothly and on time.
Enjoy a cloud-based 30-day trial service subscription from ViewSonic's content management software, powered by Revel Digital platform. This allows you to instantly transfer multimedia from any HTML5 browser-based device to the display no matter where you are. Works with optional ViewSonic Signage Manager CMS (SW-216) for local content push with perpetual license.
RS232 input and output connectivity provides easy and efficient management of multiple-display configurations from a single laptop or PC. In addition, this display supports IR pass-through functionality for local control of set-top boxes or other connected devices, directly with the display’s remote controller.
Dual Integrated Speakers
Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound.
3-year Limited Warranty
Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.