With its contemporary design, featuring a long extension arm with a large swivel range, this full motion TV wall mount for large-screen displays is the perfect choice for versatile viewing. You can extend the swiveling arm out to adjust your screen position, making it easy to view your display from numerous angles within the room.

Save Space

This adjustable wall mount TV bracket is ideal for a meeting space, lobby, boardroom, classroom or other venues. The monitor mount provides an impressive and secure way to display a flat-panel TV or mount a digital signage display, while freeing up valuable space.

Robust Steel Construction

Engineered from high-grade steel, the flat-screen TV wall mount securely supports VESA mount displays, including curved TVs, 37" to 80" with a weight capacity of 110 lb. (50 kg).

Full-Motion Adjustment

With a smooth and effortless motion, you can extend the articulating arm out from the wall up to 25.5" (65 cm) to adjust the position of your display. Swivel the arm with ease, up to 90 degrees to the left or right, to position your TV for comfortable viewing.

You can also retract the arm back, to nest against the wall. With its low-profile design, the articulating TV wall mount enables your display to sit just 2.8" (70 mm) from the wall.

Find the Right Viewing Angle

Swivel your screen +/- 90 degrees and tilt your screen -2 to +15 degrees for ideal viewing and to reduce glare.

The tilting TV wall mount also has a screen level adjustment, so you can adjust your display up to 3 degrees clockwise or counterclockwise after you've installed it, to ensure your display is level.

Easy to Install

The universal swivel TV wall mount is easy to install. The television mounting brackets for flat screen displays feature a post-installation lateral shift, to help adjust and center the mount on the wall, even with off-center studs. Cable management keeps cables neatly organized.

FPWARTS1 is backed by a StarTech.com 5-year warranty and free lifetime technical support.