Our USB 3.0 Transfer Cables (USB3-TRAN) give you the power to transfer your important files and data between two Windows PCs at a time. With convenient data transfer over USB 3.0, plug-and-play ease, and point-to-point simplicity and security, you can transfer your important files and data with confidence.

Featuring USB 3.0 SuperSpeed Type-A on both ends, and a Prolific PL-257A1 chipset, our Transfer Cables provide transferring without the storage limitations you’d find by using discs or drives. The Plugable USB3-TRAN works up to three times faster than our USB 2.0 Transfer Cable if both computers have USB 3.0 ports.

A great solution for transferring files and folders when upgrading from an older Windows computer to a newer one, or for regular transfers between Windows computers. Provides unlimited use to transfer what you need, when you need. (Note: Programs cannot be transferred. Programs must be re-installed from the original discs or installation files.)

Compatibility

  • All needed drivers for Windows 11, 10, 8.x, 7, Vista, and XP are included in the Bravura Easy Computer Sync software
  • Compatible with 32 and 64 bit versions of Windows
  • Compatible with active and passive USB extenders like our Plugable USB 3.0 extension cables (not included) for greater distances between PCs
  • No support for macOS, or other operating systems
  • Not compatible with ARM-based Windows (MS Surface RT)
  • Not compatible with Windows 10 S Mode
  • Not compatible with Windows Server editions

Software and Product Key

  • Bravura Easy Computer Sync software is included (a 19.95 retail value)
  • A unique 16 character alphanumeric Product Key is included
  • The transfer software must be run on each computer connected by the cable, and the same Product Key will work for both computers
  • Plugable's website contains step-by-step instructions outlining the transfer process that many will find helpful

In the Box

  • A 6ft (2m) USB 3.0 Transfer Cable
  • 16 character alphanumeric Product Key (printed on a tag and tied to the cable itself)
  • A software installation disc (the software can also be downloaded from our website at no additional cost)
  • A quick start guide