The SFP-10GB-BX-D-20-ST is a MSA Compliant downstream fiber SFP+ transceiver which pairs with StarTech.com's SFP-10GB-BX-U-20-ST. They are designed, programmed and tested to work with 10GBASE-BX compatible MSA Compliant switches and routers. The SFP+ transceiver module supports a maximum distance of up to 20 km (12.4 mi) and delivers dependable 10 GbE connectivity over fiber cabling.

Technical Specifications:

  • Wavelength: 1330nmTx/1270nmRx
  • Maximum Data Transfer Rate: 10Gbps
  • Type: Single Mode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 20 km (12.4 mi)
  • Power Consumption: Low power consumption
  • DDM: Yes

This SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP+ modules and direct-attach SFP+ Cables, providing the convenience and reliability you need to ensure dependable network performance.