The SFP1GSXEMCST is a Dell EMC SFP-1G-SX compatible fiber transceiver module that has been designed, programmed and tested to work with Dell EMC brand switches and routers. It delivers dependable 1 GbE connectivity over fiber cable, for 1000BASE-SX compliant networks, with a maximum distance of up to 500 m (1640 ft)).

Technical Specifications:

  • Wavelength: 850nm
  • Maximum Data Transfer Rate: 1000 Mbps (1 Gbps)
  • Type: Multi Mode
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 550 m (1804 ft)
  • MTBF: 53,972,659 hours
  • Power Consumption: Low power consumption
  • Digital Diagnostics Monitoring (DDM): Yes

This SFP fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.