Vertiv Liebert PSI5 Line Interactive UPS Mini Tower UPS from 750VA to 1440VA

The Vertiv Liebert PSI5 line interactive mini tower uninterruptible power supply (UPS) is designed to protect and extend the life of your electronic devices in school, home and office. It offers cost-effective protection from downtime and damage caused by power outages, brownouts, sags, surges or noise interference. Automatic Voltage Regulation (AVR) extends battery life and safeguards critical equipment. It ensures availability of critical IT applications such as network closets and small data centers.


This battery backup allows orderly shutdown of critical equipment. Add an optional communication card and remotely monitor up to 50 UPS systems through the free Vertiv Trellis Power Insight Application. It has a 2-year Vertiv warranty with optional extensions for up to 5 years total coverage. This UPS includes:


-Advanced, pure sine wave output power on battery

-0.9 power factor, which means more usable power for connected devices

-Voltage regulation from 83 to 159 VAC without using the battery

-Less than 6 milliseconds transfer time to battery

-Plug-and-play solution requires no installation and no rack space -RJ-45 for data line surge protection

-Options for communication card for remote monitoring of devices.

RELIABLE POWER

Downtime is costly. Ensure that your critical IT systems are protected from power issues. With advanced pure sine wave output, the Vertiv Liebert PSI5 UPS compensates for power fluctuations, protects against equipment damage, and prevents data loss during a power disturbance. The AVR technology safeguards equipment against a range of utility power fluctuations without battery operation.

EASY TO USE

The Vertiv Liebert PSI5 Mini Tower UPS offers a plug-and-play battery backup that does not require installation or rack space. It comes with an LCD display panel, output overload, or low-battery or replace-battery warnings. Just add the optional network (SNMP) communication card and remotely monitor up to 50 UPS systems through the free Vertiv Trellis Power Insight Application.

No Hassle Warranty

Vertiv backs all Liebert PSI5 line interactive UPS systems with two-year, full unit coverage, including the battery. The Vertiv no-hassle, advanced replacement warranty covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement UPS prior to returning their damaged unit with no questions asked. Optional one-year and three-year extensions are also available.

BUSINESS NETWORKS
The Vertiv Liebert PSI5 UPS provides reliable, power protection for servers, routers, network workstations, smart security systems and other networked electronics used in retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications. The cost-effective line interactive AVR power supply family safeguards investments during power anomalies. During an outage, the unit allows key applications to continue to function until a safe shutdown can be performed.

HIGH-END ELECTRONICS
With advanced pure sine wave output, the Vertiv Liebert PSI5 UPS protects valuable electronic equipment from the damage power fluctuations can cause. It’s ideal for media closet electronics, high-end gaming, home theater systems, smart home technology and more. The Vertiv Liebert PSI5 mini tower allows users to save their progress during power loss and safeguard expensive electronics when utility power fluctuates.

DIGITAL SYSTEMS IN EDUCATION
Power disturbances can disrupt the digital systems teachers and school administrators depend on. With the advanced power conditioning and backup power provided by the Vertiv Liebert PSI5 UPS, school districts can feel confident that their vital electronics are protected. From computers to Wi-Fi routers to small equipment racks, school districts can reduce power-related equipment damage and deal with outages in an orderly manner without loss of data.​

750VA / 675W

5 total outlets: 2 programmable outlets to prioritize critical loads

Add an optional network (SNMP) communication card, plus free Vertiv Trellis Power Insight Application

8.7" x 5.7" x 14.6"

24.7lbs

2-year Vertiv advanced replacement, with options for additional 3-year coverage

1100VA/990W

5 total outlets: 2 programmable outlets to prioritize critical loads

Add an optional network (SNMP) communication card, plus free Vertiv Trellis Power Insight Application

8.7" x 5.7" x 14.6"

26.0lbs

2-year Vertiv advanced replacement, with options for additional 3-year coverage

1440VA / 1350W

6 total outlets: 3 programmable outlets to prioritize critical loads

Add an optional network (SNMP) communication card, plus free Vertiv Trellis Power Insight Application

8.7" x 5.7" x 14.6"

40.1lbs

2-year Vertiv advanced replacement, with options for additional 3-year coverage