Expand Your Productivity

Simplify personal and professional dual 4K workspaces with the ultra-fast connectivity of the IOGEAR Quantum Dual Mode Thunderboltâ„¢ 3 Dock Proâ„¢ Station. Expand to a full workstation with nine (9) additional ports and a variety of high-speed connectors through the single included Thunderbolt 3 (USB-C) cable. Deliver up to 60W of charging power for USB-connected devices and your MacBook Pro or Thunderbolt-enabled Windows system via the included cable.

Dual 4K Resolutions

Professional users who need high-resolution and high fidelity for digital media content will appreciate the Quantum Dual Mode's support for two (2) 4K @60Hz displays through its dual DisplayPorts for all Thunderbolt 3 laptops. Plug in a USB-C device to maximize your productivity on two (2) 1080p @60Hz monitors for maximum real estate.

60W Power Delivery Pass-Through

Charge your Thunderbolt 3 or USB-C laptop while connected to your docking without needing to connect an additional power supply. With up to 60W of power delivery pass-through, keep all your power-hungry devices and peripherals ready to go when you need them.

Breakthrough Transfer Speed

Delivering speeds up to 40Gbps, the dock is two times faster than Thunderbolt 2 and eight times faster than USB 3.0. With this unprecedented speed, you can continuously transfer large files to external backup storage or retrieve data from other storage devices quickly without compromising bandwidth from your dual 4K displays.

One Cable to Connect Them All

Quickly expand your laptop to a fully functional workstation with the included Thunderbolt 3 cable to access a variety of connectors. Onboard ports include an audio/speaker jack, a Gigabit Ethernet port supports your high-speed Internet connection and two (2) DisplayPorts. Or connect your mobile devices to the docking station's (3) USB 3.0 and one (1) USB-C port for data sync and charging convenience. No software needed to access the full potential of the Quantum Dual Mode Thunderbolt 3 Dock Pro Station