Simplicity, Accessibility, and Connectivity

The Vertiv™ Avocent® Smaller Form Factor Server Interface Module (SFIQ) is a KVM module for VGA video, USB keyboard/ mouse supporting virtual media, CAC and USB2.0. The space saving, zero-U (0U) dongle provides the same functionality as larger KVM appliances when rack space is limited. Once connected to a server, the SFIQ grants connectivity to KVM Switches Vertiv™ Avocent® AutoView (AV 3000) or Vertiv™ Avocent® MergePoint Unity (MPU).


SFIQ-VGA

Compatible with: AV2108, AV2216, AV3108, AV3216 MPU104E, MPU108E, MPU1016, MPU2016, MPU2032, MPU4032, MPU8032

Quantity: 1 Individual Unit

SFIQ-VGA08

Compatible with: AV2108, AV2216, AV3108, AV3216, MPU104E, MPU108E, MPU1016, MPU2016, MPU2032, MPU4032, MPU8032

Quantity: 8 individual units