USB-C Multi-Function DisplayPort Alt. Mode Triple Video Docking Station with 85W Power

Create a more powerful, productive workstation with the Targus USB-C™ DisplayPort™ Alt. Mode Docking Station with 85W Power. Sleek and powerful this Alternate Mode hosts packs all of the ports and power you need in one dock. Designed to support a wide variety of laptop brands and operating systems, DOCK430 offers broad compatibility for a range of hosts, devices and peripherals.

Enjoy crisp, clear native video while supporting a connection up to three monitors. With two DisplayPort™ 1.4 ports and one HDMI 2.0 port, you’re able to support three monitors (1920x1080 p60), two monitors (2560x1440 p60) or one monitor (3840x2160 p60) and various lower resolutions. Plus connect all your favorite accessories with a combination of USB-A (4 USB 3.2 Gen1 ports, 1 fast-charging) and USB-C (1x 3.2 Gen2), plus Ethernet and audio ports.

Designed for the modern workstation, the dock comes equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

FEATURES

  • Supports single 4K, dual 2K, or triple HD video via two DisplayPort™ 1.4 and one HDMI 2.0 monitor ports
  • 5, 9, 12, 15, 20 VDC Power Delivery up to 85W
  • 1 USB-C™ 3.2 Gen2 port (10Gbps)
  • 1 USB 3.2 Gen1 Type-A fast-charging port
  • 3 USB 3.2 Gen1 Type-A ports
  • 1 Gigabit Ethernet port
  • 1 3.5mm combo Audio In/Out port for mics, speakers, and earphones
  • Integrated lock slot accommodates standard security locks to safeguard equipment
  • Compatible with Targus VESA Mounting Bracket (ACX003GLZ, sold separately)