27" Display, MVA Panel, 1920 x 1080 Resolution

The ViewSonic® TD2760 is an ideal solution for both commercial and consumer touch-screen applications. With an intuitive 10-point multi-touch display and a Full 1080p HD resolution, the 27-inch TD2760 delivers a versatile solution for use in the office or at home, as well as for use as an information kiosk in public areas, retail, and corporate sectors. With SuperClear® MVA panel technology with ultra-wide viewing angles and 50M:1 MEGA Dynamic Contrast Ratio bring greater definition and clarity to multimedia content. For added convenience, cross-platform compatibility works with operating systems such as Windows 10, Linux, Chrome, and Android.* Built-in connectivity options include DisplayPort, HDMI, and VGA ports along with a VESA compatible mount design, offering additional convenience for use as a wall-mount display. With serial port RS232 and HDMI CEC, the TD2760 can directly control connected devices. Even more, the ergonomic stand makes it easy for the user to tilt, raise, and lay the monitor flat for the most natural position, and create a comfortable working environment. Lastly, low power consumption with ENERGY STAR certification saves energy costs while reducing carbon emissions.

*Supports Windows 7/8/10 and the latest Linux Kernel 4.X/3.X, the latest Chrome version, and Android 6.0 & 7.0

10-POINT MULTI-TOUCH

With 10-point multi-touch capabilities, multiple users can simultaneously write or draw on the display's surface using styluses or their fingers – or both at the same time.

MVA PANEL TECHNOLOGY

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear MVA panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.


ERGONOMIC DUAL-HINGE DESIGN

A dual-hinge stand allows the screen to be tilted and adjusted, or rest flat on a desk or table. This sturdy ergonomic design maximizes comfort and productivity, and makes this touch display well suited to a variety of touch scenarios in the home, school or office.

VERSATILE CONNECTIVITY

DisplayPort, HDMI, and VGA inputs give you the freedom to connect your display to a variety of devices.


CONTROL MULTIPLE DEVICES

RS232 offers local control for set-top boxes and other RS232 connected devices, directly with the display’s remote controller. HDMI CEC functionality offers local control of DVD players, sound systems, and other HDMI connected devices, directly with the display’s remote controller.


MULTI-TOUCH FOR MacOS

vTouch 3.1 works with both Intel and M1 processors and is MacOS Monterey compatible. vTouch does not currently support iOS devices such as the iPad or iPhone. If you are experiencing issues with vTouch on Apple devices, we recommend upgrading to the latest version of vTouch.

CROSS-PLATFORM COMPATIBILITY

Cross compatibility with a wide range of operating systems include Windows 10, and certain Android and Linux versions.

DYNAMIC CONTRAST

A superior MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors, ensuring that this monitor delivers an incredibly immersive experience with accurate, rich, and vibrant images.

LOWER ENERGY CONSUMPTION

With an energy-saving Eco-mode feature and ENERGY STAR compliance, this monitor delivers great power savings along with its stunning screen performance.

VESA-COMPATIBLE MOUNT

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

3-YEAR LIMITED WARRANTY

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.