Convenient Adjustments for Optimal Video Wall Appearance

Easily adjust the positioning and the tilt of each display to create the ideal screen angles.

  • Move a display left or right, adjust the screen level from -3° to +3° and adjust the tilt from -2° to +4°
  • 6 micro adjustments allow for precise screen alignment across a video wall for a more seamless video presentation
  • Plastic locks prevent unintentional display movement to maintain the desired positioning

Combination Lock Secures Bracket to Help Deter Display Theft

The included three-position combination lock secures the display mount to the wall plate – an important theft deterrent in public spaces with unguarded foot traffic. Theft deterrence also protects the mount, which is often damaged beyond repair when a display is stolen or tampered with.


Bracket Accommodates a Range of Display Sizes

The DMVWSC4570XUL supports TVs and monitors with 45 in. to 70 in. screens for broad equipment compatibility.

  • Function- and weight-tested up to 154 lb. in accordance with UL Standard 2442
  • Supports VESA (Video Electronics Standards Association) mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300, 400 x 400, 500 x 200, 500 x 300, 500 x 400, 600 x 300 and 600 x 400