In-Line Surge Protector Keeps HDMI Digital Signage Equipment Safe

Tripp Lite’s B110-SP-HDMI In-Line Surge Protector fits right into your HDMI digital signage installation. Simply connect it between your source and display using HDMI cables and protect your source and display against damage caused by lightning and electrostratic discharge (ESD). To protect both source and display, two surge protectors are required.

Typical Applications

  • Protect digital signage equipment in trade show booths, convention halls, sports bars, home theaters, hotel lobbies and retail environments

Provides Superior Protection and Ultra-Fast Response Time

Solid-state silicon-avalanche diode technology protects against ESD and reacts to surges in less than one nanosecond. It meets the following IEC regulations: IEC 61000-4-2 (ESD) +/- 15kV (air), +/- 8kV (contact); IEC 61000-4-4 (EFT) 40A (5/50 ns) and IEC 61000-4-5 (lightning) 5A (8/20μs)

  • Reacts to surges in less than 1 ns
  • Protects against ESD and lightning
  • Meets IEC standards for quality and safety

Supports 4K Resolutions Free of Interference and Line Noise

This in-line surge protector meets HDMI 1.4 and HDCP 2.2 specifications. Low transition minimized differential signaling (TMDS) loss means you’ll always get a crisp, clean image on your display. The B110-SP-HDMI also protects against line noise and electromagnetic/radio frequency interference (EMI/RFI), which can damage or destroy your equipment.

  • Meets HDMI 1.4 and HDCP 2.2 specifications
  • Low TMDS loss ensures crisp, clean image
  • Protects against EMI/RFI interference

Ready to Use Right Out of the Package

The B110-SP-HDMI is a passive surge protector and requires no external power. Mounting hardware is included for convenient installation. Just make sure the distance between the surge protector and your equipment is no longer than three feet.

  • Plug-and-play installation
  • No external power required