USB-C Universal Quad 4K (QV4K) Docking Station with 100W Power Delivery

Maximum View. Enterprise Productivity.

Boost your team's productivity with the only enterprise-class universal dock equipped to power your device while connected to your most important peripherals and up to four 4K monitors.

FEATURES

  • Supports single 5K and four 4K UHD displays via four DisplayPort (3840 x 2160 p60) or four HDMI (3840 x 2160 p50) ports (or combination of)
  • Alt Mode host compatible (including Thunderbolt™ 3 and other alt modes)
  • Power Delivery 2.0 up to 100WDC (90W legacy devices using barrel tips)
  • 1 USB 3.2 Gen 1 Type-C port
  • 4 USB 3.2 Gen 1 Type-A ports (1 fast charging) connect essential peripherals
  • 1 Gigabit Ethernet port
  • 1 3.5mm combo Audio In/Out for mics, speakers, and headphones with Apple and Nokia headset auto-detection
  • Integrated lock slot accommodates standard security locks to safeguard equipment
  • USB-C to USB-A Host adapter included (ACC1104GLX)
  • Compatible with Targus VESA Mounting Bracket (ACX003GLZ, sold separately)
  • Power tips included to power legacy hosts including Acer®, ASUS®, Dell™, HP®, IBM/Lenovo™, and Toshiba
  • 3 Year Limited Warranty


Boost productivity and performance with the world’s first enterprise-class universal docking station to deliver four 4K extended displays. Ideal for large enterprises – the Targus USB-C™ Universal Quad 4K (QV4K) Docking Station maximizes workstation viewing. Dual DisplayLink® DL-6910 chip technology supports up to four DisplayPort (3840 x 2160 p60) or HDMI (3840 x 2160 p50) displays. The docking station includes numerous additional ports to connect your essential peripherals and Ethernet network.

This sleek dock helps reduce clutter by providing the ease of a single connection for key peripherals like your mouse, keyboard, and more. Its rubberized, padded bottom protects against scratches, while the VESA bracket mounting provision allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings. Your most advanced configurations become easy with compatibility across virtually any laptop and most standard peripherals. Charging tips and a USB-C to USB-A adapter included to make this dock compatible with a variety of legacy laptops from major brands.

Award-Winning Dock

The Targus USB-C™ Universal Quad 4K (QV4K) Docking Station with 100W Power Delivery

is a CES® 2020 Innovation Awards Honoree*. As the industry’s first universal docking station to support four 4K extended displays, the dock and the award reaffirms Targus as a true innovator in universal docking.

Supports Four DisplayPort or HDMI Monitors

Your workstation has never been more powerful with a high-performance quad-monitor dock that supports full 4K (3840 x 2160 p60) resolution or DisplayPort (3840 x 2160 p60) on all four displays as well as viewing modes for two and three monitors. The eight available video out ports allow you to decide between HDMI or DP++ display options to ensure compatibility for your configuration.

Powering Your Devices

The Universal USB-C™ Quad 4K Docking Station with 100W Power Delivery is the first quad-docking solution designed to keep your devices running no matter how long your day is. A simple front-panel blue light lets you know when power is connected, and a switch allows you to turn your power on or off in a snap. Offering 100W USB power delivery on PD 2.0, you can power laptops and larger devices through your dock, further reducing your clutter and making it easy to keep going all day.

Additional Ports for Peripherals and Charging

Four USB 3.2 Gen 1 Type-A ports and one USB 3.2 Gen 1 Type-C port make it easy to customize workspaces with the latest keyboards, external drives, and other essential peripherals. Efficient charging is close at hand with one fast charging port for keeping smartphone, tablet, or other devices powered up and ready to go.

What’s in the Box

  1. Dock
  2. User Guide (part #410-3878-001A)
  3. DC cable to power tip, 1M (part #511-0459-001C)
  4. Cable, Input US AC Cable Cord (part #511-0309-001C)
  5. Power Tips (part #PT-3A, #PT-3H, #PT-3H2, #PT-3I2, #PT-3P, #PT-3W, #PT-3X9)
  6. USB-C/M (screwed) to C/M (normal) Cable, 1M, 5A, 10Gbps (part #511-0515-001A)
  7. Adapter, AC to DC, output: 20V, 9A, 180W (part #800-0478-001A)
  8. USB-C/F to A/M Adapter (part #ACC1104GLX)