Energy Savings

Embedded GREENnet technology provides cost savings and reduces power consumption by up to 70%, by limiting port power consumption during periods of low link utilization. Look for the GREENnet logo available only on TRENDnet products.

Including:

• Link Down Detect technology, delivering less power to unused ports

• Standby Mode delivers less power when devices are off

• Cable Length Detect. Delivers less power with shorter cable lengths

Gigabit Speeds

16 gigabit ports provide high-speed network connections to devices and a 32Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.

Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 32Gbps with full-duplex mode.

Featuring

  • Easy Setup: Simply power up the switch and plug in connected devices
  • Fanless design lowers energy consumption and eliminates operating noise
  • Compact and lightweight metal housing
  • LED indicators convey power, link, and activity
  • Sends larger packets (Jumbo Frames), up to 10KB for increased performance
  • Maximum data rate: 2000Mbps (full duplex)