Top-of-the-line-performance for work
ULTRA-LIGHT,
ULTRA-POWERFUL,
ULTRA-SECURE
TOP-OF-THE-LINE PERFORMANCE FOR WORK
A great laptop that’s durable, secure, powerful, light, and can last the whole day.
Secure, powerful, light, and long-lasting with strong wireless connections to accommodate off-site meetings and constant business travel.
Work on the go and look great doing it with this sleek, ultra-portable laptop. Its stunning magnesium-alloy body is just 16.6mm thick and weighs only 1.1kg1, and houses a narrow-bezel 14” FHD IPS touchscreen1 with 72% NTSC. Sharing and collaborating is even easier with the 180° hinge and 170° wide viewing angle.
Durable and long-lasting, the TravelMate P6 passes MIL-STD 810G2 and stands up to the rigors of business travel. Outlast a day of meetings or work offsite with a battery life of up to 20 hours3. Power up to 100% capacity in just two hours with Fast Charging, or boost your battery by 50% in less than 45 minutes to keep you powered throughout the day.
No job is too big or complex for the powerful processing combo of an 10th Gen Intel® Core™ i7 processor1 and NVIDIA® MX250 graphics1. Accomplish more and multitask with ease with up to 24GB of rapid DDR4 memory and 1TB of super-responsive Gen3 x4 PCIe SSD using NVMe technology1.
Maintain a consistent, high-speed wireless connection with eSim-enabled4 4G LTE and Wi-FI 6 technology. Get blazingly fast data at up to 40Gpbs, up to 8K displays and battery charging with USB 3.1 Gen 2 Type-C™ Thunderbolt™ 3. Accomplish more with a full range of ports, including SD card and micro smart card readers5, and use NFC5 to share content or make mobile payments.
Ensure secure authentication and safeguard company data with the hardware-level Trusted Platform Module 2.0 and vPro™ remote management technology. Keep your data safe and login quickly via the fingerprint reader, which is incorporated in the power button, or via the IR webcam1, which both use Windows Hello. Protect your privacy by closing the camera shutter when the webcam is not in use.
TPM 1.2, Acer ProShield portal and DASP, keep your data safe and under your control.
Get greater clarity and high-quality audio with a four-mic array that picks up vocals from up to two meters away, plus dual speakers. Enjoy quicker, more accurate voice commands with Cortana®, while conferencing is enhanced with Skype® for Business. Experience precise gesture control and swiping with the damage-resistant, ultra-responsive Corning® Gorilla® Glass NBT™ Touchpad.
A business laptop that’s durable, light, and can last the whole day.
Powerful and secure to accommodate off-site meetings and constant business travel.
With 15”3 full HD IPS displays, the TravelMate P6 Series delivers plenty of screen space that is visible from all angles.
The 7th Gen Intel® Core™ processor ensures you keep up with fast-paced work requirements.
Maintain a consistent, high speed wireless connection with 4G LTE technology3.