15 m (49 ft.) High-Speed Fiber HDMI 2.0 Cable Connects Longer Distances with Zero Latency

This 4K-capable cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Because the P568-15M-FBR uses optical fiber, it can transmit HDMI signals longer distances with no latency or loss. It also eliminates any EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.

  • Fiber HDMI cable creates 4K A/V connections for home theaters and digital signage
  • Delivers Ultra HD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports latest HDMI standards, including 4:4:4 subsampling for HDR televisions
  • Fiber optic strands transmit audio/video over longer distances than standard copper
  • Dispels EMI/RFI line noise that can disrupt A/V signal and affect equipment performance
  • Draws power from connected device for easy, immediate installation

Enjoy the Clarity of True 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color

The P568-15M-FBR supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, 3D, 48-bit Deep Color, DTS-HD Master Audio and Dolby TrueHD for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Typical Applications

  • Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector
  • Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen
  • Send Ultra HD content to digital signs or point-of-sale displays
  • Connect security cameras and other A/V surveillance equipment to a central display

Advanced Fiber Cable Has Many Advantages Over Copper

Because fiber cable is slimmer and more flexible than standard copper cables, the P568-15M-FBR is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the HDMI signal across the longer distances unique to fiber optic cabling. Note: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.

What’s in the Box

  • P568-15M-FBR High-Speed HDMI 2.0 Fiber Active Optical Cable, M/M, Black, 15 m (49 ft.)