Get all your valuable equipment protected, secure and off the ground! Tripp Lite's SRW12US33 Extended Depth Wall-Mount Rack Enclosure Cabinet is the ideal storage solution for rackmount equipment in applications with limited floor space. Constructed with a hinged wall mounting bracket and a sturdy steel frame, it can accommodate up to 140 lbs. of equipment in 12U of rack space. With adjustable mounting depths from 3 to 33 inches, the SRW12US33 fits all standard 19" equipment regardless of vendor. To allow easy access to rackmounted equipment, the enclosure cabinet is hinged to swing away from the wall mounting bracket. The SRW12US33 also features perforated lockable side panels and front door, assuring generous airflow to keep equipment operating safely. The front door is reversible and the side panels are removable for easy access to equipment. The top and bottom panels of the enclosure include convenient cable routing ports. The SRW12US33 ships fully assembled and with a 5-year product warranty.
- Design that integrates wall-mounting, easy equipment access and cable management in IT network applications with limited floor space
- Easy equipment access from all sides with a hinged wall bracket
- Adjustable mounting depths from 3 to 33 inches
- Locking, reversible front door and locking, removable side panels
- Heavy-duty steel construction supports up to 140 lbs. of equipment
- Ships fully assembled for quick installation
- Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance
- 5-year warranty
The SRW12US33 comes fully assembled, eliminating the need for time-consuming, confusing assembly and installation. When the time comes to install equipment, the front and rear pairs of rails adjust quickly and conveniently in one-inch increments. Simply unscrew the rails, slide them to the desired depth and restore the screws. Square mounting holes and included hardware support up to 140 lbs. of standard 19-inch rack equipment in 12U of space.

With its 33-inch extended-depth construction, the SRW12US33 accommodates all standard 19-inch rack equipment, regardless of vendor, making it ideal for any application requiring a secure enclosure in limited floor space. The heavy-duty steel construction easily handles extra leverage created by bulky equipment.

The wall bracket includes a sturdy hinge that allows the SRW12US33 to swing away from the wall for convenient access to equipment and cabling. The swing direction of the enclosure and door can be reversed by rotating the enclosure 180 degrees before installation. The wall bracket locks to provide secure access. The front door locks to provide secure access and is perforated to promote efficient airflow.

The SRW12US33 features rugged, all-steel construction to handle heavy equipment loads. Its side panels are lockable and removable for ease of installation and service access. The side panels are perforated to allow generous airflow.

The top and bottom panels of the SRW12US33 are furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. They also support installation of standard user-supplied case fans. The top and bottom panels also include ports for cable routing through the movable portion of the enclosure or the fixed wall bracket. Removable covers block unused cable ports.
The optional SRCASTER rolling caster kit adapts the enclosure to floor-standing and roll-away applications under desks, tables or counters. Additional SmartRack Cooling Solutions and Rack Accessories are available for a variety of applications:
The SRW12US33 comes with a 5-year manufacturer's product warranty and meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance.