Typical Applications

  • Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector
  • Connect a laptop to a conference table’s A/V box to give a video presentation on a large screen
  • Play online or PC video games that display optimal graphics
  • Share Ethernet content between 2 HDMI-enabled devices
  • Attach an HDTV to your PC for use as a 4K monitor
  • Combine with a digital A/V adapter to support iPad2 video mirroring
  • Send Ultra HD content to digital signs or point-of-sale displays

4K x 2K Signal Over a Greater Distance

The P569-003-2B-MF extends an existing 18-ft. 4K HDMI connection an additional 3 ft. for a total of 21 ft., while maintaining its original 4K/60 Hz resolution. When the total length is between 21-30 ft., the maximum display resolution drops to 4K/30 Hz. Any total length between 30-60 ft. finds the maximum resolution drop to 1080p.

Adaptability to Connect Different Devices

The high-speed P569-003-2B-MF extension cable adds 3 ft. to an M/F HDMI connection, giving you more flexibility when transmitting 3840 x 2160 (4K x 2K) @ 60 Hz content between tablets, laptops, satellite/cable TV boxes, PCs, game consoles, HDTVs, HD monitors, projectors, home theater receivers and digital sign displays. It’s compatible with HDCP 2.2 and HDMI 2.0b standards for carrying HDR (high dynamic range) signals, which can transmit broader ranges of color and brightness. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. It’s backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.