Tripp Lite SRW6UDPGVRT Product Summary

  • 6U wall-mount rack enclosure cabinet features built-in vertical cable managers
  • Securely houses network switches and patch panels up to 20.5 inches deep
  • Clear acrylic window provides easy equipment monitoring
  • Supports maximum load capacity of 200 lb.
  • Locking door and side panels help keep equipment secure
  • Top, bottom and side ports support installation of ventilation fans
  • Ships fully assembled for quick deployment
  • Complies with PCI DSS standards


6U Wall-Mount Rack Enclosure Reduces Clutter with Built-In Cable Management

Tame cable clutter with Tripp Lite’s 6U SmartRack® wall-mount rack enclosure cabinet with built-in cable management. Slightly wider than standard cabinets, the SRW6UDPGVRT has vertical finger ducts next to the adjustable mounting rails for orderly routing of cables. As a switch-depth-plus cabinet, the SRW6UDPGVRT is perfect for network switches, patch panels and other equipment up to 20.5 inches deep in locations with limited floor space. 

Simplifies and Improves Cable Organization

The built-in vertical cable managers with finger ducts reduce cable clutter and save the expense of adding external cable managers to the cabinet. The top and bottom of the cabinet have access openings and pass-throughs with brush strips for routing cables. Cable tie cutouts allow cable bundles to be secured to the top or bottom of the cabinet.

Typical Applications

  • Eliminate the expense of external cable managers with built-in finger ducts, cable pass-throughs and cable tie cutouts.
  • House and organize switches and patch panels in network closets, retail locations, classrooms and back offices.

Improves Ventilation

Cable management reduces cable clutter, which promotes better airflow in high-density installations and makes equipment replacement easier. Top, bottom and side ports support the addition of ventilation fans, such as Tripp Lite’s SRFANWM (sold separately).

Secures Rack Equipment

This wall-mount rack enclosure is made of heavy-duty steel with a black powder-coated finish for durability. The front door and side panels lock to help keep equipment safe and secure. A clear acrylic window in the front door allows equipment monitoring without unlocking the enclosure.

Simplifies Enclosure and Equipment Mounting

The cabinet ships fully assembled and ready for wall-mount installation with user-supplied hardware. Mounting rails are adjustable and have square and round (threaded) mounting holes. Rack spaces are numbered for easy equipment mounting with the included hardware. The side panels are removable for convenient access to equipment.

Comes Backed by a 5-Year Warranty and Complies with PCI Standards

The SRW6UDPGVRT comes with a 5-year limited warranty. It meets physical equipment and media security standards required for PCI DSS (Payment Card Industry Data Security Standard) compliance.


What’s in the Box

  • SRW6UDPGVRT SmartRack 6U Switch-Depth-Plus Wall-Mount Rack Enclosure Cabinet with Cable Management
  • Equipment Mounting Hardware
  • (2) Keys
  • Owner’s Manual