Tripp Lite’s N28F-01M-AQ QSFP+ fiber cable (M/M) combines four full-duplex 10 Gbps SFP+ channels into one affordable high-density package to deliver next-generation performance. The male connectors feature four fiber optic transceivers apiece, each capable of data transfer speeds up to 10 Gbps. Together, this active optical cable (AOC) provides an aggregated speed up to 40 Gbps, making it ideal for switches, servers, routers and other high-end networking devices in your data center or enterprise wiring closet.
This QSFP+ cable is fully compliant with the latest QSFP+ Multi-Source Agreement (MSA), IEEE 802.3ba standards and industry-standard SFF-8436 specifications. It is compatible with all QSFP and QSFP+ ports and Cisco’s QSFP-H40G-AOC1M cable.
What's in the Box
This QSFP+ to QSFP+ cable integrates a 40 Gbps Ethernet-optimized 38-position “board as connector” design. The plenum-rated OFNP jacket is designed for connecting network components in drop ceiling, walls and ducts. Die-cast zinc connectors are tested to meet stringent insertion loss standards, offer superior EMI resistance and reduce crosstalk. The QSFP+ optical cable’s 8-pair wire technology is optimized for 40GBASE-CR4, 6G SAS, Fibre Channel, PCIe, SONET and InfiniBand applications.
The hot-pluggable QSFP+ connectors include ergonomic push/pull tabs, which are easily accessible in high-density applications and make the cable easy to install and remove with just one hand.
T ypical Applications